Apollo Valves Valve Repair Kit 82-003-001

Description
BALL VALVE REPAIR KIT 1/2IN 3/PC. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE REPAIR KIT 1/2IN 3/PC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 54870392 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
54870392
Valve Repair Kit 54870392
BALL VALVE REPAIR KIT 1/2IN 3/PC. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE REPAIR KIT 1/2IN 3/PC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 54870392
Product Name Valve Repair Kit
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546720 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1622030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
281 NACE Compliant PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details