Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
NORGREN LLC
82-224-00.8001 -- SOLENOID VALVE
Norgren LLC
Solenoid Valve
82-224-00.8001
Description
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Solenoid Valve
95417740
Solenoid Valve
95417740
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Number
95417740
Product Name
Solenoid Valve
Valve Type
Solenoid
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Pressure Relief Valves
AA-9C
View Details
Shenzhen Jewellok Technology Co., Ltd.
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series
Specs
Valve Type
Control Valve; Needle
Primary Material
Stainless Steel
Media
Gas
View Details
Petersen Products Co.
Pressure Monitoring Valve Assembly With 1.5" Cam & Groove
936-2300-150
Specs
Valve Size
0.25 inch (6.35 mm)
View Details
Asahi/America, Inc.
T 14 Diaphragm Valve Flanged 2 5 4
121463025
Specs
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
2.56 inch (65.00 mm)
View Details