Bosch Tool Corporation Pneumatic Valve 820023990

Description
VALVE, SINGLE SOLENOID OPERATED, (RA14-5/2XX-AR-NO_CO IL). FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, SINGLE SOLENOID OPERATED, (RA14-5/2XX-AR-NO_CO IL). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 76458764 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
76458764
Pneumatic Valve 76458764
VALVE, SINGLE SOLENOID OPERATED, (RA14-5/2XX-AR-NO_CO IL). FREE 2 YEAR RADWELL WARRANTY

VALVE, SINGLE SOLENOID OPERATED, (RA14-5/2XX-AR-NO_COIL). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
AVENTICS Pneumatics 0820023990

AVENTICS Pneumatics 0820023990

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 76458764
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatic Solenoid Valves - 1367093 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details