ASCO Solenoid Valve 8210A015-120

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, 1/2 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 W, 7/16 INCH, REPLACED BY G SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, 1/2 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 W, 7/16 INCH, REPLACED BY G SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 24722949 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
24722949
Solenoid Valve 24722949
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, 1/2 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 W, 7/16 INCH, REPLACED BY G SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, 1/2 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 W, 7/16 INCH, REPLACED BY G SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24722949
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Ball Check Valve 0 5 4 - 1226040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Cryogenic Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Cryogenic
Maximum Pressure 5000.00 psi (3519 m H2O)
Media Temperature -320 to 320 F (-196 to 160 C)
View Details