Bosch Tool Corporation Pneumatic Valve 821003075

Description
STOP SHUT-OFF VALVE, G 1/8 AIR 1, INTERNAL THREAD, G 1/8 AIR 2, EXTERNAL THREAD, PORT 12 G 1/8, MIN/MAX TEP -20 C / 80 C, 2 BAR MIN 10 BAR MAX, 340 I/MIN, BRASS HOUSING, SEAL ACRYLONITRILE BUTADIENE RUBBER. FREE 2 YEAR RADWELL WARRANTY
Description
STOP SHUT-OFF VALVE, G 1/8 AIR 1, INTERNAL THREAD, G 1/8 AIR 2, EXTERNAL THREAD, PORT 12 G 1/8, MIN/MAX TEP -20 C / 80 C, 2 BAR MIN 10 BAR MAX, 340 I/MIN, BRASS HOUSING, SEAL ACRYLONITRILE BUTADIENE RUBBER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 8123566 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
8123566
Pneumatic Valve 8123566
STOP SHUT-OFF VALVE, G 1/8 AIR 1, INTERNAL THREAD, G 1/8 AIR 2, EXTERNAL THREAD, PORT 12 G 1/8, MIN/MAX TEP -20 C / 80 C, 2 BAR MIN 10 BAR MAX, 340 I/MIN, BRASS HOUSING, SEAL ACRYLONITRILE BUTADIENE RUBBER. FREE 2 YEAR RADWELL WARRANTY

STOP SHUT-OFF VALVE, G 1/8 AIR 1, INTERNAL THREAD, G 1/8 AIR 2, EXTERNAL THREAD, PORT 12 G 1/8, MIN/MAX TEP -20 C / 80 C, 2 BAR MIN 10 BAR MAX, 340 I/MIN, BRASS HOUSING, SEAL ACRYLONITRILE BUTADIENE RUBBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8123566
Product Name Pneumatic Valve
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113776040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Actuation Manual
View Details