Bosch Tool Corporation Control Valve 820044501

Description
DIRECTIONAL CONTROL VALVE, 2POSITION, 5WAY, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECTIONAL CONTROL VALVE, 2POSITION, 5WAY, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 8122691 - Radwell International
Willingboro, NJ, United States
Control Valve
8122691
Control Valve 8122691
DIRECTIONAL CONTROL VALVE, 2POSITION, 5WAY, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

DIRECTIONAL CONTROL VALVE, 2POSITION, 5WAY, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8122691
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pneumatic Manual Control Valves - 2795344 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details