Bosch Tool Corporation Pneumatic Valve 820055052

Description
PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVES, HF03 - 5/2SR, 024DC. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVES, HF03 - 5/2SR, 024DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 8243533 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
8243533
Pneumatic Valve 8243533
PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVES, HF03 - 5/2SR, 024DC. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVES, HF03 - 5/2SR, 024DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
AVENTICS Pneumatics 0820055052

AVENTICS Pneumatics 0820055052

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8243533
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQ BODY 2X4 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
16mm FASPROP - 17-216C-00-41+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.02 inch (0.50 mm)
View Details