Bosch Tool Corporation Hydraulic Valve 811104116

Description
HYDRAULIC PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 94149577 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
94149577
Hydraulic Valve 94149577
HYDRAULIC PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 94149577
Product Name Hydraulic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5LS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details