Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 60 65 66 67 68 69 70 71 72 73 74 75 76 77 80 90 100 110 120 130 150 175
Product Name Notes
DIODE FOR ANTENNA SWITCHING
DIODE FOR FREQUENCY ATTENUATOR
DIODE FOR HIGH SPEED SWITCHING
DIODE FOR HIGH VOLTAGE SWITCHING
DIODE FOR UHF/VHF TUNER
DIODE GEN PURP 16000V 750MA HVP
DIODE GEN PURP 600V 1A TS-1
DIODE MODULE GP 10000V 1.7A
DIODE MODULE GP 12000V 1.7A
DIODE MODULE GP 16000V 3.5A
DIODE MODULE GP 16800V 1.7A
DIODE MODULE GP 19000V 3.5A
DIODE MODULE GP 20000V 4.7A
DIODE MODULE GP 2000V 10A
DIODE MODULE GP 22000V 3.5A
DIODE MODULE GP 24000V 1A
DIODE MODULE GP 25000V 3.5A
DIODE MODULE GP 30000V 1.3A
DIODE MODULE GP 32000V 2A
DIODE MODULE GP 32000V 4.7A
DIODE MODULE GP 35000V 1.3A
DIODE MODULE GP 40000V 3.4A
DIODE MODULE GP 48000V 3.4A
DIODE MODULE GP 51000V 2A
DIODE MODULE GP 56000V 3.4A
DIODE MODULE GP 6000V 3A
DIODE MODULE GP 64000V 3.4A
DIODE MODULE GP 9600V 3A
DIODE SCHOTTKY 100V 1A DO214BA
DIODE SCHOTTKY 100V 8A DO214AB
DIODE SCHOTTKY 15V 250MW SOT23-3
DIODE SCHOTTKY 15V 350MW SOT23-3
DIODE SCHOTTKY 15V 825MW SOT323
DIODE SCHOTTKY 15V 825MW SOT363
DIODE SCHOTTKY 30V 8A DO214AB
DIODE SCHOTTKY 375V BEAM LEAD
DIODE SCHOTTKY 4V 75MW SOT143-4
DIODE SCHOTTKY 500V BEAM LEAD
DIODE SCHOTTKY 60V 1A DO214BA
DIODE SCHOTTKY 60V 3A DO214AB
DIODE SCHOTTKY 60V 5A DO214AB
DIODE SCHOTTKY 80V 8A DO214AB
DIODE SCHOTTKY 80V 8A DO215AB
DIODE SCHOTTKY 90V 1A DO214BA
DIODE SCHOTTKY BARRIER
DIODE SCHOTTKY PAIR 375V BEAM LD
DIODE SCHOTTKY PAIR 500V BEAM LD
DIODE ZENER 0.5W
DIODE ZENER 12V 500MW DO35
DIODE ZENER 15V 1W DO35
DIODE ZENER 16V 1W DO35
DIODE ZENER 18V 400MW DO35
DIODE ZENER 7.2V 400MW DO35
DIODE ZENER
DIODE1
HSC119 - RECTIFIER DIODE, 1 ELEM
HSM123 - RECTIFIER DIODE, 2 ELEM
HVD355 - VARIABLE CAPACITANCE DI
HVD396 - VARIABLE CAPACITANCE DI
HZC24 - ZENER DIODE, 24V, 5.44%,
PIN DIODE, 15V
PIN DIODE, 30V
PIN DIODE, 50V
PIN DIODE, 60V
PIN DIODE
PLANAR DIODE FOR TUNER SWITCHING
PLANAR PIN DIODE FOR ANTENNA SWI
PLANAR PIN DIODE
RECTIFIER DIODE, 0.015A, 10V
RECTIFIER DIODE, 0.15A
RECTIFIER DIODE, 0.1A, 85V
RECTIFIER DIODE, 0.1A
RECTIFIER DIODE, SCHOTTKY
RF DIODE PIN 100V 1W SOT25-5
RF DIODE PIN 100V 250MW SOT23-3
RF DIODE PIN 100V 2W 8QFN
RF DIODE PIN 100V SOD323
RF DIODE PIN 100V SOT143-4
RF DIODE PIN 100V SOT23-3
RF DIODE PIN 100V SOT25-5
RF DIODE PIN 100V SOT323
RF DIODE PIN 100V SOT363
RF DIODE PIN 128V SOT143-4
RF DIODE PIN 200V 250MW SOT23-3
RF DIODE PIN 50V SOD323
RF DIODE PIN 50V SOT23-3
RF DIODE PIN 50V SOT25-5
RF DIODE PIN 50V SOT323
RF DIODE PIN 50V SOT363
RF DIODE PIN 55V SOT143-4
RF DIODE SCHOTTKY 15V SOD323
RF DIODE SCHOTTKY 15V SOT143-4
RF DIODE SCHOTTKY 15V SOT23-3
RF DIODE SCHOTTKY 15V SOT323
RF DIODE SCHOTTKY 15V SOT363
RF DIODE SCHOTTKY 20V SOT143-4
RF DIODE SCHOTTKY 20V SOT23-3
RF DIODE SCHOTTKY 20V SOT323
RF DIODE SCHOTTKY 20V SOT363
RF DIODE SCHOTTKY 2V SOT143-4
RF DIODE SCHOTTKY 2V SOT23-3
RF DIODE SCHOTTKY 2V SOT323
RF DIODE SCHOTTKY 4V 1W
RF DIODE SCHOTTKY 4V 75MW SOT23
RF DIODE SCHOTTKY 4V SOD323
RF DIODE SCHOTTKY 4V SOT143-4
RF DIODE SCHOTTKY 4V SOT23-3
RF DIODE SCHOTTKY 4V SOT323
RF DIODE SCHOTTKY 4V SOT363
RF DIODE SCHOTTKY 70V SOT143-4
RF DIODE SCHOTTKY 70V SOT23-3
RF DIODE SCHOTTKY 70V SOT323
RF DIODE SCHOTTKY 70V SOT363
SCHOTTKY BARRIER DIODE
SHOTKY DIODE 375V 400AMP - BEAM
SI PPIN HERMETIC GLASS AXIAL
SI PPIN HERMETIC MELF
TVS DIODE 18VC SOT323-3
TVS DIODE 3.6VWM 10VC 10UQFN
TVS DIODE 3VWM 14VC 16UQFN
TVS DIODE 3VWM 15VC 10UQFN
TVS DIODE 3VWM 18VC 6UQFN
TVS DIODE 3VWM 18VC 8-UQFN
TVS DIODE 3VWM 18VC FLIPCHIP
TVS DIODE 3VWM 18VC SOT666
TVS DIODE 3VWM 4UQFN
TVS DIODE 3VWM 6UQFN
TVS DIODE 3VWM SOT666
TVS DIODE 5VWM 11.3VC 5UQFN
TVS DIODE 5VWM 18VC SOT666
TVS DIODE 5VWM 3.8VC 10UQFN
TVS DIODE 5VWM 5UQFN
VARIABLE CAPACITANCE DIODE, 15V
VARIABLE CAPACITANCE DIODE, VERY
VARIABLE CAPACITANCE DIODE

<< Prev Next >>