DIODE ZENER 15V 1W DO35 Product overview: HZ15-1TA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ15-1TA-E can be used for catalog matching and distributor lookup.
Zener Diode, 14.4V V(Z), 2.08%, 0.5W, Silicon, Unidirectional, DO-35
Win Source Part Number: 1063851-HZ15-1TA-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: HZ
Package: Bulk
Standard Package: 1
Tolerance: ±6%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 10 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-HZ15-1TA-E,RENR
RoHS Status: Not applicable
DIODE ZENER 15V 1W DO35
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-HZ15-1TA-E | HZ15-1TA-E | 1063851-HZ15-1TA-E | HZ15-1TA-E |
| Product Name | 15V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Bulk | DO-35, DO-204AH; DO-35 | DO-204AH, DO-35, Axial | DO-35; DO-35 |
| ZZT | 10 ohms | 10 ohms | 10 ohms | |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Obsolete | Active |