Zener Diode, 16.1V V(Z), 2.48%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 16V 1W DO35
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ16-2TA-E | HZ16-2TA-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 |
| RoHS Compliant | RoHS | |
| VZ | 16 volts |