Broadcom Inc. RF Diodes HSMS-282C-BLKG

Description
RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-1928-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1928-ND
RF Diodes 516-1928-ND
RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-323

RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-323

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-282C-BLKG
Diode and Rectifier 284-HSMS-282C-BLKG
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 3 PIN Product overview: HSMS-282C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282C-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 3 PIN Product overview: HSMS-282C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282C-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-282C-BLKG - 017060-HSMS-282C-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-282C-BLKG
017060-HSMS-282C-BLKG
RF Diodes - HSMS-282C-BLKG 017060-HSMS-282C-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 017060-HSMS-282C-BLK G Packaging: Cut Strip Current - Max: 1A Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 017060-HSMS-282C-BLKG
Packaging: Cut Strip
Current - Max: 1A
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF DIODE SCHOTTKY 15V SOT323

RF DIODE SCHOTTKY 15V SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-282C-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-282C-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-282C-BLKG
RF DIODE SCHOTTKY 15V SOT323

RF DIODE SCHOTTKY 15V SOT323

Supplier's Site
Rf Diode, Schottky, 1Pf 15V Sot-323; Diode Configuration Broadcom - 83H6839 - Newark, An Avnet Company
Chicago, IL, United States
Rf Diode, Schottky, 1Pf 15V Sot-323; Diode Configuration Broadcom
83H6839
Rf Diode, Schottky, 1Pf 15V Sot-323; Diode Configuration Broadcom 83H6839
RF DIODE, SCHOTTKY, 1PF 15V SOT-323; Diode Configuration:Dual Series; Reverse Voltage:15V; Forward Current:10mA; Forward Voltage:500mV; Diode Capacitance:1pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

RF DIODE, SCHOTTKY, 1PF 15V SOT-323; Diode Configuration:Dual Series; Reverse Voltage:15V; Forward Current:10mA; Forward Voltage:500mV; Diode Capacitance:1pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes
Product Number 516-1928-ND 284-HSMS-282C-BLKG 017060-HSMS-282C-BLKG HSMS-282C-BLKG HSMS-282C-BLKG 83H6839
Product Name RF Diodes Diode and Rectifier RF Diodes - HSMS-282C-BLKG RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Rf Diode, Schottky, 1Pf 15V Sot-323; Diode Configuration Broadcom
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection Schottky Schottky
Package SOT323; SC-70, SOT-323 Strip SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323 SOT323; SOT-323
VR 15 volts
CT 1 pF 1 pF 1 pF
Unlock Full Specs
to access all available technical data