RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-323
RF DIODE SCHOTTKY 15V SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMS-282C-TR2G-ND | HSMS-282C-TR2G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| VR | 15 volts |