Renesas Electronics Corporation Variable Capacitance Diodes (Varicaps, Varactors) - HVL358CKRF-E HVL358CKRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 731256-HVL358CKRF-E Manufacturer Homepage: www.renesas.com Reference case: sot-723 Reference Date Code: 09+Rohs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 731256-HVL358CKRF-E Manufacturer Homepage: www.renesas.com Reference case: sot-723 Reference Date Code: 09+Rohs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - HVL358CKRF-E - 731256-HVL358CKRF-E - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - HVL358CKRF-E
731256-HVL358CKRF-E
Variable Capacitance Diodes (Varicaps, Varactors) - HVL358CKRF-E 731256-HVL358CKRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 731256-HVL358CKRF-E Manufacturer Homepage: www.renesas.com Reference case: sot-723 Reference Date Code: 09+Rohs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 731256-HVL358CKRF-E
Manufacturer Homepage: www.renesas.com
Reference case: sot-723
Reference Date Code: 09+Rohs
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
 - HVL358CKRF-E - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, 20.2pF C(T), Silicon, Abrupt

Variable Capacitance Diode, 20.2pF C(T), Silicon, Abrupt

Supplier's Site Datasheet
Diode and Rectifier - 282-HVL358CKRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-HVL358CKRF-E
Diode and Rectifier 282-HVL358CKRF-E
VARIABLE CAPACITANCE DIODE Product overview: HVL358CKRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVL358CKRF-E can be used for catalog matching and distributor lookup.

VARIABLE CAPACITANCE DIODE Product overview: HVL358CKRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVL358CKRF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - HVL358CKRF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
HVL358CKRF-E
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) HVL358CKRF-E
VARIABLE CAPACITANCE DIODE

VARIABLE CAPACITANCE DIODE

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Diodes Rectifiers Varactor Diodes
Product Number 731256-HVL358CKRF-E HVL358CKRF-E 282-HVL358CKRF-E HVL358CKRF-E
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - HVL358CKRF-E Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers