RF Diode Schottky - Single 15V 1A SOT-323
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 3 PIN Product overview: HSMS-282B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282B-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 806458-HSMS-282B-BLK
Packaging: Strip
Current - Max: 1A
Diode Type: Schottky - Single
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-323
Temperature Range - Operating: 150°C
Manufacturer Package: SC-70, SOT-323
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 12Ohm at 5mA, 1MHz
RF DIODE SCHOTTKY 15V SOT323
RF DIODE, SCHOTTKY, 1PF 15V SOT-323; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 516-1927-ND | 284-HSMS-282B-BLKG | 806458-HSMS-282B-BLKG | HSMS-282B-BLKG | 63J9525 |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes - HSMS-282B-BLKG | Discrete Semiconductor Products - Diodes - RF Diodes | Rf Diode, Schottky, 1Pf 15V Sot-323; Diode Configuration Broadcom |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Single | Schottky | ||
| Package | SOT323; SC-70, SOT-323 | Strip | SOT323; SOT-323 | SOT323; SOT-323 | |
| VR | 15 volts | ||||
| CT | 1 pF | 1 pF |