Microchip Technology, Inc. Schottky 100V 8A Diode and Rectifier HSM8100JE3/TR13

Description
DIODE SCHOTTKY 100V 8A DO214AB Product overview: HSM8100JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM8100JE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 8A DO214AB Product overview: HSM8100JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM8100JE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 8A Diode and Rectifier - 280-HSM8100JE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-HSM8100JE3/TR13
Schottky 100V 8A Diode and Rectifier 280-HSM8100JE3/TR13
DIODE SCHOTTKY 100V 8A DO214AB Product overview: HSM8100JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM8100JE3/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A DO214AB Product overview: HSM8100JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM8100JE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1132759-HSM8100JE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1132759-HSM8100JE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1132759-HSM8100JE3/TR13
Win Source Part Number: 1132759-HSM8100JE3/T R13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Alternative Parts (Cross-Reference): HSM8100JE3TR13; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: HSM8100JE3/TR13-ND,H SM8100JE3/TR13CT-ND, HSM8100JE3/TR13TR-ND ,150-HSM8100JE3/TR13 CT,HSM8100JE3/TR13TR ,HSM8100JE3/TR13DKR, 150-HSM8100JE3/TR13T R,150-HSM8100JE3/TR1 3DKR,HSM8100JE3/TR13 CT,HSM8100JE3/TR13DK R-ND Base Product Number: HSM8100

Win Source Part Number: 1132759-HSM8100JE3/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB
Alternative Parts (Cross-Reference): HSM8100JE3TR13;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: HSM8100JE3/TR13-ND,HSM8100JE3/TR13CT-ND,HSM8100JE3/TR13TR-ND,150-HSM8100JE3/TR13CT,HSM8100JE3/TR13TR,HSM8100JE3/TR13DKR,150-HSM8100JE3/TR13TR,150-HSM8100JE3/TR13DKR,HSM8100JE3/TR13CT,HSM8100JE3/TR13DKR-ND
Base Product Number: HSM8100

Buy Now Datasheet
Single Diodes - 150-HSM8100JE3/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount DO-214AB

Diode Schottky 100V 8A Surface Mount DO-214AB

Buy Now Datasheet
Single Diodes - 150-HSM8100JE3/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount DO-214AB

Diode Schottky 100V 8A Surface Mount DO-214AB

Buy Now Datasheet
Single Diodes - 150-HSM8100JE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount DO-214AB

Diode Schottky 100V 8A Surface Mount DO-214AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HSM8100JE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HSM8100JE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers HSM8100JE3/TR13
DIODE SCHOTTKY 100V 8A DO214AB

DIODE SCHOTTKY 100V 8A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-HSM8100JE3/TR13 1132759-HSM8100JE3/TR13 150-HSM8100JE3/TR13DKR-ND HSM8100JE3/TR13
Product Name Schottky 100V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AB, SMC
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220832 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040304 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
 - BAT54QCZ - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT8009
RoHS Compliant RoHS
View Details
5 suppliers
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details