Rectron Semiconductor Inc. Diodes, Rectifiers - Single - HVP16 HVP16

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1182616-HVP16 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1182616-HVP16 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HVP16 - 1182616-HVP16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HVP16
1182616-HVP16
Diodes, Rectifiers - Single - HVP16 1182616-HVP16
Manufacturer: RectrON Semiconductor Win Source Part Number: 1182616-HVP16 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1182616-HVP16
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
16000V 750MA Diode and Rectifier - 280-HVP16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16000V 750MA Diode and Rectifier
280-HVP16
16000V 750MA Diode and Rectifier 280-HVP16
DIODE GEN PURP 16000V 750MA HVP Product overview: HVP16 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16000V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16000V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HVP16 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 16000V 750MA HVP Product overview: HVP16 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16000V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16000V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HVP16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HVP16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HVP16
Discrete Semiconductor Products - Diodes - Rectifiers HVP16
DIODE GEN PURP 16000V 750MA HVP

DIODE GEN PURP 16000V 750MA HVP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
HVP16
Rectifiers HVP16
Rectifiers HVP 750mA 16000v

Rectifiers HVP 750mA 16000v

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1182616-HVP16 280-HVP16 HVP16 HVP16
Product Name Diodes, Rectifiers - Single - HVP16 16000V 750MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Bulk HVP
Unlock Full Specs
to access all available technical data