Broadcom Inc. RF Diodes HSMS-282B-TR1G

Description
RF Diode Schottky - Single 15V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode Schottky - Single 15V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-3239-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-3239-2-ND
RF Diodes 516-3239-2-ND
RF Diode Schottky - Single 15V 1A SOT-323

RF Diode Schottky - Single 15V 1A SOT-323

Buy Now Datasheet
RF Diodes - HSMS-282B-TR1G - 017059-HSMS-282B-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-282B-TR1G
017059-HSMS-282B-TR1G
RF Diodes - HSMS-282B-TR1G 017059-HSMS-282B-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 017059-HSMS-282B-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - Single Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Family Name: HSMS-282B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Alternative Parts (Cross-Reference): HSMS-282B; HSMS-282B-G; HSMS-282B-BLKG; HSMS-282B-TR2G ; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017059-HSMS-282B-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Family Name: HSMS-282B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Alternative Parts (Cross-Reference): HSMS-282B; HSMS-282B-G; HSMS-282B-BLKG; HSMS-282B-TR2G ;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Thailand, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-282B-TR1G
Diode and Rectifier 284-HSMS-282B-TR1G
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 3 PIN Product overview: HSMS-282B-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282B-TR1G can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 3 PIN Product overview: HSMS-282B-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282B-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-282B-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-282B-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-282B-TR1G
RF DIODE SCHOTTKY 15V SOT323

RF DIODE SCHOTTKY 15V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 516-3239-2-ND 017059-HSMS-282B-TR1G 284-HSMS-282B-TR1G HSMS-282B-TR1G
Product Name RF Diodes RF Diodes - HSMS-282B-TR1G Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single
Package SOT323; SC-70, SOT-323 SOT323; SOT-323 Tape and Reel SOT323; SOT-323
VR 15 volts
Unlock Full Specs
to access all available technical data