Renesas Electronics Corporation 0.015A 10V Diode and Rectifier HSB88YPTR-E

Description
Rectifier Diode, 0.015A, 10V
Request a Quote Datasheet
Description
Rectifier Diode, 0.015A, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HSB88YPTR-E - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 0.015A, 10V

Rectifier Diode, 0.015A, 10V

Supplier's Site Datasheet
0.015A 10V Diode and Rectifier - 280-HSB88YPTR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.015A 10V Diode and Rectifier
280-HSB88YPTR-E
0.015A 10V Diode and Rectifier 280-HSB88YPTR-E
RECTIFIER DIODE, 0.015A, 10V Product overview: HSB88YPTR-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.015A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSB88YPTR-E can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, 0.015A, 10V Product overview: HSB88YPTR-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.015A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSB88YPTR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - HSB88YPTR-E - 825094-HSB88YPTR-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSB88YPTR-E
825094-HSB88YPTR-E
Diodes, Rectifiers - Single - HSB88YPTR-E 825094-HSB88YPTR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 825094-HSB88YPTR-E Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 825094-HSB88YPTR-E
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HSB88YPTR-E
Discrete Semiconductor Products - Diodes - Rectifiers HSB88YPTR-E
RECTIFIER DIODE, 0.015A, 10V

RECTIFIER DIODE, 0.015A, 10V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number HSB88YPTR-E 280-HSB88YPTR-E 825094-HSB88YPTR-E HSB88YPTR-E
Product Name 0.015A 10V Diode and Rectifier Diodes, Rectifiers - Single - HSB88YPTR-E Discrete Semiconductor Products - Diodes - Rectifiers
Package CMPAK2 Bulk
Unlock Full Specs
to access all available technical data