Renesas Electronics Corporation Diodes, Rectifiers - Single - HSM221CTL HSM221CTL

Description
Rectifier Diode, 1 Phase, 1 Element, 0.1A, 85V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 0.1A, 85V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HSM221CTL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.1A, 85V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 0.1A, 85V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - HSM221CTL - 276313-HSM221CTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSM221CTL
276313-HSM221CTL
Diodes, Rectifiers - Single - HSM221CTL 276313-HSM221CTL
Manufacturer: Renesas Electronics America Win Source Part Number: 276313-HSM221CTL Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 276313-HSM221CTL
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.1A 85V Diode and Rectifier
280-HSM221CTL
0.1A 85V Diode and Rectifier 280-HSM221CTL
RECTIFIER DIODE, 0.1A, 85V Product overview: HSM221CTL from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 85V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 85V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM221CTL can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, 0.1A, 85V Product overview: HSM221CTL from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 85V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 85V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM221CTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HSM221CTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HSM221CTL
Discrete Semiconductor Products - Diodes - Rectifiers HSM221CTL
RECTIFIER DIODE, 0.1A, 85V

RECTIFIER DIODE, 0.1A, 85V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number HSM221CTL 276313-HSM221CTL 280-HSM221CTL HSM221CTL
Product Name Diodes, Rectifiers - Single - HSM221CTL 0.1A 85V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT23; SOT-23-3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWJ - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
7 suppliers