Microchip Technology, Inc. Single Diodes HSM560JE3/TR13

Description
Diode Schottky 60V 5A Surface Mount DO-214AB
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Surface Mount DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-HSM560JE3/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount DO-214AB

Diode Schottky 60V 5A Surface Mount DO-214AB

Buy Now Datasheet
Single Diodes - 150-HSM560JE3/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount DO-214AB

Diode Schottky 60V 5A Surface Mount DO-214AB

Buy Now Datasheet
Single Diodes - 150-HSM560JE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount DO-214AB

Diode Schottky 60V 5A Surface Mount DO-214AB

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-HSM560JE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-HSM560JE3/TR13
Schottky 60V 5A Diode and Rectifier 280-HSM560JE3/TR13
DIODE SCHOTTKY 60V 5A DO214AB Product overview: HSM560JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM560JE3/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A DO214AB Product overview: HSM560JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM560JE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HSM560JE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HSM560JE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers HSM560JE3/TR13
DIODE SCHOTTKY 60V 5A DO214AB

DIODE SCHOTTKY 60V 5A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 150-HSM560JE3/TR13CT-ND 280-HSM560JE3/TR13 HSM560JE3/TR13
Product Name Single Diodes Schottky 60V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 60 volts
View Details
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1658331 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details