Broadcom Inc. RF Diodes - HSMS-286C-TR1 HSMS-286C-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 731249-HSMS-286C-TR1 Packaging: Tape and Reel Diode Type: Schottky - 1 Pair Series Connection Family Name: HSMS-286C Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: SC-70, SOT-323 Voltage - Peak Reverse (Maximum): 4V Alternative Parts (Cross-Reference): HSMS-286C-BLK; HSMS-286C-TR2; HSMS-286C-BLKG; HSMS-286C-TR1G; Introduction Date: May 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: HSMS-286C Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.25pF at 0V, 1MHz
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 731249-HSMS-286C-TR1 Packaging: Tape and Reel Diode Type: Schottky - 1 Pair Series Connection Family Name: HSMS-286C Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: SC-70, SOT-323 Voltage - Peak Reverse (Maximum): 4V Alternative Parts (Cross-Reference): HSMS-286C-BLK; HSMS-286C-TR2; HSMS-286C-BLKG; HSMS-286C-TR1G; Introduction Date: May 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: HSMS-286C Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.25pF at 0V, 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-286C-TR1 - 731249-HSMS-286C-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-286C-TR1
731249-HSMS-286C-TR1
RF Diodes - HSMS-286C-TR1 731249-HSMS-286C-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 731249-HSMS-286C-TR1 Packaging: Tape and Reel Diode Type: Schottky - 1 Pair Series Connection Family Name: HSMS-286C Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: SC-70, SOT-323 Voltage - Peak Reverse (Maximum): 4V Alternative Parts (Cross-Reference): HSMS-286C-BLK; HSMS-286C-TR2; HSMS-286C-BLKG; HSMS-286C-TR1G; Introduction Date: May 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: HSMS-286C Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.25pF at 0V, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 731249-HSMS-286C-TR1
Packaging: Tape and Reel
Diode Type: Schottky - 1 Pair Series Connection
Family Name: HSMS-286C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: SC-70, SOT-323
Voltage - Peak Reverse (Maximum): 4V
Alternative Parts (Cross-Reference): HSMS-286C-BLK; HSMS-286C-TR2; HSMS-286C-BLKG; HSMS-286C-TR1G;
Introduction Date: May 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-286C
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.25pF at 0V, 1MHz

Buy Now
Singapore, Singapore
Diode and Rectifier
284-HSMS-286C-TR1
Diode and Rectifier 284-HSMS-286C-TR1
Mixer Diode, Ultra High Frequency to C Band, Silicon Product overview: HSMS-286C-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286C-TR1 can be used for catalog matching and distributor lookup.

Mixer Diode, Ultra High Frequency to C Band, Silicon Product overview: HSMS-286C-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286C-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-286C-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-286C-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-286C-TR1
RF DIODE SCHOTTKY 4V SOT323

RF DIODE SCHOTTKY 4V SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes
Product Number 731249-HSMS-286C-TR1 284-HSMS-286C-TR1 HSMS-286C-TR1
Product Name RF Diodes - HSMS-286C-TR1 Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data