Manufacturer: Renesas Electronics America
Win Source Part Number: 095403-HVC376BTRF-E
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Variable Capacitance Diode, 42pF C(T), 15V, Abrupt
VARIABLE CAPACITANCE DIODE Product overview: HVC376BTRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVC376BTRF-E can be used for catalog matching and distributor lookup.
VARIABLE CAPACITANCE DIODE
VARIABLE CAPACITANCE DIODE
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | 095403-HVC376BTRF-E | HVC376BTRF-E | 282-HVC376BTRF-E | HVC376BTRF-E | HVC376BTRF-E |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - HVC376BTRF-E | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| RoHS Compliant | RoHS | RoHS |