VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 60 65 66 67 68 69 70 71 72 73 74 75 76 77 80
Product Name Notes
LDO Voltage Regulators 1.0A LDO Regulator
LDO Voltage Regulators 1.2V 100mA LDO
LDO Voltage Regulators 1.2V 50mA LDO
LDO Voltage Regulators 1.5 Volt Output 3A
LDO Voltage Regulators 1.5-V Fixed Output 7.5-A
LDO Voltage Regulators 1.5-Volt 5A LDO
LDO Voltage Regulators 1.5A LDO w/ Prog Soft-Start
LDO Voltage Regulators 1.5A LDO w/ Tracking
LDO Voltage Regulators 1.5A with Soft-Start
LDO Voltage Regulators 1.5V 100mA LDO
LDO Voltage Regulators 1.5V 50mA LDO
LDO Voltage Regulators 1.6V 150mA LDO
LDO Voltage Regulators 1.8 Volt Output 3A
LDO Voltage Regulators 1.8-V Fixed Output 7.5-A
LDO Voltage Regulators 1.8-Volt 5A LDO
LDO Voltage Regulators 1.8V 100mA LDO
LDO Voltage Regulators 1.8V 150mA LDO
LDO Voltage Regulators 1.8V 50mA LDO
LDO Voltage Regulators 100mA 3.2V LDO
LDO Voltage Regulators 100mA 3.3V LDO
LDO Voltage Regulators 100mA 3.8V LDO
LDO Voltage Regulators 100mA 3V LDO
LDO Voltage Regulators 100mA 5.0V LDO
LDO Voltage Regulators 100mA Adj LDO
LDO Voltage Regulators 100mA adjustable output 0.7V to 5.5V
LDO Voltage Regulators 150-MA LDO
LDO Voltage Regulators 150mA 1.5V LDO
LDO Voltage Regulators 150mA 1.8V LDO
LDO Voltage Regulators 150mA 2.5V LDO
LDO Voltage Regulators 150mA 2.8V LDO
LDO Voltage Regulators 150mA 3.3V LDO
LDO Voltage Regulators 150mA 5V LDO
LDO Voltage Regulators 150mA Adj LDO
LDO Voltage Regulators 1A LDO with reverse battery protection
LDO Voltage Regulators 1A Lo Noise,Fast Trn Resp LDO Lin Reg
LDO Voltage Regulators 2-A Low-Dropout Voltage Regulators with Power Good 20-HTSSOP -40 to 125
LDO Voltage Regulators 2.5 Volt Output 3A
LDO Voltage Regulators 2.5-V Fixed Output 7.5-A
LDO Voltage Regulators 2.5-Volt 5A LDO
LDO Voltage Regulators 2.5V 100mA LDO
LDO Voltage Regulators 2.5V 150mA LDO
LDO Voltage Regulators 2.7V 100mA LDO
LDO Voltage Regulators 2.7V 150mA LDO
LDO Voltage Regulators 2.8V 100mA LDO
LDO Voltage Regulators 2.8V 150mA LDO
LDO Voltage Regulators 250-mA LDO
LDO Voltage Regulators 3-A 1.5-V LDO
LDO Voltage Regulators 3-A 1.8-V LDO
LDO Voltage Regulators 3-A 2.5-V LDO
LDO Voltage Regulators 3-A 3.3-V LDO
LDO Voltage Regulators 3-A Fast-Trans Resp Adjustable
LDO Voltage Regulators 3.0A LDO Linear Reg
LDO Voltage Regulators 3.0V 100mA LDO
LDO Voltage Regulators 3.0V 150mA LDO
LDO Voltage Regulators 3.3 Volt Output 3A
LDO Voltage Regulators 3.3-V Fixed Output 7.5-A
LDO Voltage Regulators 3.3-Volt 5A LDO
LDO Voltage Regulators 3.3V 100mA LDO
LDO Voltage Regulators 3.3V 150mA LDO
LDO Voltage Regulators 3.8V 150mA LDO
LDO Voltage Regulators 3A LDO w/ Prog Soft-Start
LDO Voltage Regulators 5-A 1.5-V LDO
LDO Voltage Regulators 5-A 1.8-V LDO
LDO Voltage Regulators 5-A 2.5-V LDO
LDO Voltage Regulators 5-A 3.3-V LDO
LDO Voltage Regulators 5-A Fast-Trans Resp
LDO Voltage Regulators 5.0V 100mA LDO
LDO Voltage Regulators 5.0V 150mA LDO
LDO Voltage Regulators 500mA LDO
LDO Voltage Regulators 50mA 3.2V LDO
LDO Voltage Regulators 50mA 3.3V LDO
LDO Voltage Regulators 50mA 3.8V LDO
LDO Voltage Regulators 50mA 5V LDO
LDO Voltage Regulators 50mA LDO
LDO Voltage Regulators AC SGL Output LDO 1.5A Adj 0.8-3.6V
LDO Voltage Regulators Adj 100mA LDO
LDO Voltage Regulators Adj 150mA LDO
LDO Voltage Regulators Adj 50mA LDO
LDO Voltage Regulators Adjustable 1-A low-dropout (LDO) linear regulator with power good 6-WSON -40 to 125
LDO Voltage Regulators Adjustable 500-mA low-dropout (LDO) regulator with power good 6-WSON -40 to 125
LDO Voltage Regulators Adjustable 7.5-A
LDO Voltage Regulators Auto Cat Dual-Output LDO Vltg
LDO Voltage Regulators Auto Cat Fast Trans Response Vltg Reg
LDO Voltage Regulators Auto Cat Fast Trans Response
LDO Voltage Regulators Auto Cat Fast-Trans- Response
LDO Voltage Regulators Cap-Free 1A LDO Reg
LDO Voltage Regulators Cap-Free NMOS 400mA
LDO Voltage Regulators Dual Output LDO Reg
LDO Voltage Regulators Dual,500mA LDO Reg
LDO Voltage Regulators Dual-Output LDO Regulator
LDO Voltage Regulators Dual-Output LDO Voltage Regulator
LDO Voltage Regulators EP Cap-Free Nmos 400Ma LDO Reg
LDO Voltage Regulators EP MICROPwr LDO Vltg REGULATOR
LDO Voltage Regulators EP Sgl Output LDO 3.0A,Adj.
LDO Voltage Regulators Fast Trans Resp Vltg Reg
LDO Voltage Regulators Fast-Tran-Resp 1.5-A
LDO Voltage Regulators Fast-Tran-Resp 2-A
LDO Voltage Regulators Fast-Trans-Resp 1-A
LDO Voltage Regulators Fast-Trans-Resp 1A LDO Vltg Reg
LDO Voltage Regulators Fast-Transient Response 1-A
LDO Voltage Regulators Hi Temp Ult. Low-Pwr 100mA LDO Line Reg
LDO Voltage Regulators LDO Adjustable Output 3A
LDO Voltage Regulators LDO Adjustable Output 5A
LDO Voltage Regulators Low Power 100-mA
LDO Voltage Regulators Low-Power 150-mA Low-Noise
LDO Voltage Regulators Low-Power 150-mA
LDO Voltage Regulators Low-Power 50-mA
LDO Voltage Regulators Micropower LDO Reg
LDO Voltage Regulators Mil Enh Cap-Free NMOS 400-mA LDO Reg
LDO Voltage Regulators Mil Enh Dual-Output LDO Vltg Regs
LDO Voltage Regulators Mil Enh Fast Trans Resp Vltg Regs
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1.5A LDO
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO
LDO Voltage Regulators Mil Enh Fast-Trans- Resp 1.5-A LDO Reg
LDO Voltage Regulators Octal Bus Trncvr/Reg W/3-State Otpt
LDO Voltage Regulators Sgl Out LDO 1A Fixed Reverse Crnt Prot
LDO Voltage Regulators Sgl Out LDO,1A,Fixed Rev Crnt Prot
LDO Voltage Regulators Sgl Out,1.5A LDO Linear Reg
LDO Voltage Regulators Sgl Output 3.0A Adj. Prgrmbl SoftStart
LDO Voltage Regulators Sgl Output LDO 1.5A Adj 0.8 to 3.3V
LDO Voltage Regulators Sgl Output LDO 100mA Fixed
LDO Voltage Regulators Sgl Output LDO 150mA Adj.
LDO Voltage Regulators Sgl Output LDO 150mA Fixed
LDO Voltage Regulators Sgl Output LDO 1A Adj 1.2 to 5.0V
LDO Voltage Regulators Sgl Output LDO 1A Fixed 2.5V
LDO Voltage Regulators Sgl Output LDO 1A Fixed 3.3V
LDO Voltage Regulators Sgl Output LDO 1A Fixed
LDO Voltage Regulators Sgl Output LDO 200mA Fixed 1.8V
LDO Voltage Regulators Sgl Output LDO 500mA Adj.
LDO Voltage Regulators Sgl Output LDO,1A Fixed
LDO Voltage Regulators Sgl Output,1.5A LDO Linear Reg
LDO Voltage Regulators Sig Output LDO,1A Adj. 1.2-5.0V
LDO Voltage Regulators Single-output 1.5-A LDO regulator, adjustable (0.8V to 3.3V), any or no cap, programmable soft start 20-VQFN -40 to 125
LDO Voltage Regulators Single-output 3A LDO regulator, adj (0.8V to 3.3V), fast transient response, programmable soft start 20-VQFN -40 to 125
LDO Voltage Regulators Single-output 3A LDO regulator, adjustable (0.8V to 3.6V), programmable soft start 10-VSON -40 to 125
LDO Voltage Regulators Sng Output LDO 3.0A, Adj
LDO Voltage Regulators Transient Response 200-mA
LDO Voltage Regulators Ultra Lo-Pwr 100mA LDO Line Reg
LDO Voltage Regulators Ultra Low-Power 100-mA LDO
LDO Voltage Regulators Ultra Low-Power 50-mA LDO
LDO Voltage Regulators Ultra-Lo Quies Crnt 150-mA LDO Vltg Reg
LDO Voltage Regulators UltraLo-Power 100-mA LDO Linear Reg
LDO Voltage Regulators Ultralow-Power 100-mA

<< Prev Next >>