VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Switching Controllers 16V Input Step-Down DCDC Controller | |
| Switching Controllers 16V Step-Down DCDC Controller | |
| Switching Controllers 25V Input Synchronous Step-Down DCDC Converter | |
| Switching Voltage Regulators 0.8A Synchronous Step-up DC/DC Converter | |
| Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection | |
| Switching Voltage Regulators 1A Synchronous Step-Down DCDC Converter | |
| Switching Voltage Regulators 600mA PFM/PWM DCDC Converter | |
| Switching Voltage Regulators 600mA PWM DCDC Cnvtr | |
| Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter | |
| Switching Voltage Regulators DCDC Converters 0.8A Step-Up w/AS | |
| Switching Voltage Regulators DCDC Converters 0.8A Step-Up | |
| Switching Voltage Regulators PFM Control Snchrns StepUpDCDC Converter | |
| Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter | |
| Switching Voltage Regulators |
| << Prev | Next >> |