Texas Instruments TPS75515 Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response TPS75515KCG3

Description
Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75515 Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response - TPS75515KCG3 - Texas Instruments
Dallas, TX, United States
TPS75515 Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response
TPS75515KCG3
TPS75515 Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response TPS75515KCG3
Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125

Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75515KCG3 - 1273350-TPS75515KCG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75515KCG3
1273350-TPS75515KCG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75515KCG3 1273350-TPS75515KCG3
Manufacturer: Texas Instruments Win Source Part Number: 1273350-TPS75515KCG3 Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Control Features: Enable, Power Good Output Current: 5A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TPS75515 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Voltage - Input (Maximum): 5.5V Current - Quiescent (Iq): 200μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273350-TPS75515KCG3
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TPS75515
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Voltage - Input (Maximum): 5.5V
Current - Quiescent (Iq): 200μA

Buy Now
Singapore, Singapore
Low-Power TO-220 Voltage Regulator IC
776-TPS75515KCG3
Low-Power TO-220 Voltage Regulator IC 776-TPS75515KCG3
5-A, ultra-low-dropout voltage regulator with power good & enable 5-TO-220 -40 to 125 Product overview: TPS75515KCG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75515KCG3 can be used for catalog matching and distributor lookup.

5-A, ultra-low-dropout voltage regulator with power good & enable 5-TO-220 -40 to 125 Product overview: TPS75515KCG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75515KCG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75515KCG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75515KCG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75515KCG3
IC REG LINEAR 1.5V 5A TO220-5

IC REG LINEAR 1.5V 5A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75515KCG3
LDO Voltage Regulators TPS75515KCG3
LDO Voltage Regulators 1.5-Volt 5A LDO

LDO Voltage Regulators 1.5-Volt 5A LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS75515KCG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75515KCG3
PMIC - Voltage Regulators - Linear TPS75515KCG3
IC REG LINEAR 1.5V 5A TO220-5

IC REG LINEAR 1.5V 5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75515KCG3 1273350-TPS75515KCG3 776-TPS75515KCG3 TPS75515KCG3 TPS75515KCG3 TPS75515KCG3
Product Name TPS75515 Single Output LDO, 5.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS75515KCG3 Low-Power TO-220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 Other; TO-220-5 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data