VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 0.5A Negative Linear | |
| LDO Voltage Regulators Fast Tran Res 5 Amp | |
| LDO Voltage Regulators Fast Transient Resp 5 Amp LDO | |
| LDO Voltage Regulators Low Power 1 Ampere | |
| LDO Voltage Regulators Low Power 3 Ampere | |
| Switching Controllers 0.5mA Current Mode | |
| Switching Controllers 52kHz 1A Current PWM w/48% Duty Cycle Max | |
| Switching Controllers 52kHz 1A Current PWM w/96% Duty Cycle Max | |
| Switching Controllers 700V Flyback Switcher | |
| Switching Controllers 700V Flyback Switchr w/constant-voltage | |
| Switching Controllers AC Green Ph-Shifted Full-Bridge Cntrlr | |
| Switching Controllers AC Hi Speed Vltg Mode PWM | |
| Switching Controllers Adaptive zero voltage switching active-clamp flyback controller 16-SOIC -40 to 125 | |
| Switching Controllers Adaptive zero voltage switching active-clamp flyback controller 16-WQFN -40 to 125 | |
| Switching Controllers Adv Crnt-Mode Active Clamp PWM Controller | |
| Switching Controllers Adv Primary Side Startup Controller | |
| Switching Controllers Adv PWM Cntlr w/ Pre-Bias Operation | |
| Switching Controllers Adv PWM Cntrlr for Bus Cnvrtrs | |
| Switching Controllers Adv PWM Controller | |
| Switching Controllers Adv Voltage Mode | |
| Switching Controllers Advanced PWM Cntlr | |
| Switching Controllers ANA SMPS PWM CNTRL | |
| Switching Controllers ANA SMPS PWM CNTRLLR | |
| Switching Controllers Auto Cat BiCMOS Adv Ph-Shift PWM Cntrlr | |
| Switching Controllers Auto Cat BiCMOS Lo- Pwr Crnt Mode PWM | |
| Switching Controllers Auto Cat Interleaved Dual PWM Controller | |
| Switching Controllers Auto Cat Lo Pwr BIC MOS Crnt-Mode PWM | |
| Switching Controllers Auto Cat Lo Pwr Crnt Push-Pull PWM | |
| Switching Controllers Auto Cat Lo-Pwr BiC MOS Current-Mode PWM | |
| Switching Controllers Auto Crnt-Mode Push Pull PWM | |
| Switching Controllers Automotive BiCMOS low-power current-mode PWM controller 8-SOIC -40 to 125 | |
| Switching Controllers BiCMOS Adv Phase Shft Resonant Cntrlr | |
| Switching Controllers BiCMOS Lo-Pwr Crnt Mode PWM Cntrlr | |
| Switching Controllers BiCMOS Low-Current 8 Pin Current Mode | |
| Switching Controllers BiCMOS Low-Power Current Mode | |
| Switching Controllers Constant-VTG Constant-Crnt Cntlr | |
| Switching Controllers Constant-VTG-Crnt Flyback Cntlr | |
| Switching Controllers Crnt Mode Active Clamp PWM Cntrlr | |
| Switching Controllers Crnt Mode Push-Pull w/Prog Slope Comp | |
| Switching Controllers Crnt-Mode PWM Cntrlr | |
| Switching Controllers Current Mode Active Clamp | |
| Switching Controllers Current Mode PWM | |
| Switching Controllers Current Mode PWMs | |
| Switching Controllers Current Mode | |
| Switching Controllers Current-Mode PWM Controller | |
| Switching Controllers CVCC Flyback Cntlr w/ Primary-Side Reg | |
| Switching Controllers Dual Ch Sync Current Mode | |
| Switching Controllers Dual Interleaved PWM Cntrlr | |
| Switching Controllers Dual Interleaved w/ Prog Max Duty Cycle | |
| Switching Controllers Dual PWM Cntrlr | |
| Switching Controllers Economy Primary Side Controller | |
| Switching Controllers EP Low-Pwr Bicmos Current-Mode Pwm | |
| Switching Controllers Green Phase-Shifted Full-Bridge Cntrlr | |
| Switching Controllers Green Phase-Shifted Full-Bridge | |
| Switching Controllers High Eff Sync Buck | |
| Switching Controllers High Efficiency Sec Side Sync Buck | |
| Switching Controllers High Freq Multimode Sync Controller | |
| Switching Controllers High Speed Vltg Mode | |
| Switching Controllers High-Efficiency Flyback Controller With Optocoupler Feedback 6-SOT-23 -40 to 125 | |
| Switching Controllers High-frequency multi-mode synchronous rectifier controller 5-SOT-23 -40 to 125 | |
| Switching Controllers Improved Crrnt Mode | |
| Switching Controllers LLC Half Bridge Resonant Cntrlr | |
| Switching Controllers LLC resonant controller with high voltage start up enabling low standby power 14-SOIC -40 to 125 | |
| Switching Controllers LLC Resonant Controller | |
| Switching Controllers LLC Resonant | |
| Switching Controllers Lo-Pwr BICMOS Crnt Mode PWM | |
| Switching Controllers Low Power Dual Out Current Mode | |
| Switching Controllers Low Power Economy BiCMOS Current Mode | |
| Switching Controllers Low Pwr Current Mode Push-Pull PWM | |
| Switching Controllers Low-Power BiCMOS Current-Mode PWM | |
| Switching Controllers LOW-Pwr BICMOS CUR-MODE PWM | |
| Switching Controllers Low-Pwr Current-Mode Push-Pull PWM | |
| Switching Controllers Lw P BiCMOS PWM | |
| Switching Controllers MCM- Primary Side FB | |
| Switching Controllers Mil Enh BiCMOS Adv Ph Shift PWM Cntrlr | |
| Switching Controllers Mil Enh Low pwr Cur Mode Push-Pull PWM | |
| Switching Controllers Mil Enh Low-pwr BIC MOS Current-Mode PWM | |
| Switching Controllers Phase Shift Resonant Controller | |
| Switching Controllers Phase-shifted full-bridge controller for wide input voltage range 24-TSSOP -40 to 125 | |
| Switching Controllers Prgmb Max Duty Cycle PWM Controller | |
| Switching Controllers Primary Side Startup Controller | |
| Switching Controllers Programmable Maximum Duty Cycle | |
| Switching Controllers PWM CONTROLLER | |
| Switching Controllers Resonant-Mode | |
| Switching Controllers Single Ended Active Clamp/Reset PWM | |
| Switching Controllers Switch Mode Sec Side Post Regulator | |
| Switching Controllers UCC289x Current Mode Active Clamp | |
| Switching Controllers Voltage-Mode PWM Micropower | |
| Switching Controllers Wide vin LLC resonant controller with high-voltage start up enabling low standby power 14-SOIC -40 to 125 | |
| Switching Voltage Regulators 12-105Vin,0.2A Outp Switching Cnvrtr |
| << Prev | Next >> |