Texas Instruments TPS75701 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current TPS75701KTTRG3

Description
Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75701 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current - TPS75701KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS75701 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current
TPS75701KTTRG3
TPS75701 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current TPS75701KTTRG3
Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A 5V LDO Voltage Regulator IC
776-TPS75701KTTRG3
3A 5V LDO Voltage Regulator IC 776-TPS75701KTTRG3
3A LDO, 5V Adj, 150mV Dropout, TO-263 Product overview: TPS75701KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75701KTTRG3 can be used for catalog matching and distributor lookup.

3A LDO, 5V Adj, 150mV Dropout, TO-263 Product overview: TPS75701KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75701KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75701KTTRG3 - 1113075-TPS75701KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75701KTTRG3
1113075-TPS75701KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75701KTTRG3 1113075-TPS75701KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1113075-TPS75701KTTR G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.22V Operating Supply Current: 200μA PSRR: 62dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113075-TPS75701KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75701KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75701KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75701KTTRG3
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75701KTTRG3
LDO Voltage Regulators TPS75701KTTRG3
LDO Voltage Regulators LDO Adjustable Output 3A

LDO Voltage Regulators LDO Adjustable Output 3A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS75701KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75701KTTRG3
PMIC - Voltage Regulators - Linear TPS75701KTTRG3
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75701KTTRG3 776-TPS75701KTTRG3 1113075-TPS75701KTTRG3 TPS75701KTTRG3 TPS75701KTTRG3 TPS75701KTTRG3
Product Name TPS75701 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 3A 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75701KTTRG3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.22 to 5 volts 5 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers