Texas Instruments TPS76533 Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output TPS76533DRG4

Description
Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76533 Single Output LDO, 150mA, Fixed(3.3V),  Low Quiescent Current, Power Good (PG) Output - TPS76533DRG4 - Texas Instruments
Dallas, TX, United States
TPS76533 Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output
TPS76533DRG4
TPS76533 Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output TPS76533DRG4
Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76533DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76533DRG4
PMIC - Voltage Regulators - Linear TPS76533DRG4
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76533DRG4
LDO Voltage Regulators TPS76533DRG4
LDO Voltage Regulators 150-mA LDO

LDO Voltage Regulators 150-mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76533DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76533DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76533DRG4
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76533DRG4 TPS76533DRG4 TPS76533DRG4 TPS76533DRG4
Product Name TPS76533 Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; SOIC SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Enable, Power Good
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details