High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 8-CFP -55 to 210
Manufacturer: Texas Instruments
Win Source Part Number: 798205-TPS76901SHKJ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CDFF
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: TPS76901-HT
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-CFP
Output Voltage MAX: 4.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT3020EDD#TR; LT3020EDDTR; LT3020IDD#TR; ADP3303AARU-REEL;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
100mA LDO, 1.2-4.5V Adj, 71mV Dropout, 175°C, 3% Acc Product overview: TPS76901SHKJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 4.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901SHKJ can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 100MA 8CFP
LDO Voltage Regulators Ultra Lo-Pwr 100mA LDO Line Reg
IC REG LINEAR POS ADJ 100MA 8CFP
IC REG LINEAR POS ADJ 100MA 8CFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76901SHKJ | 798205-TPS76901SHKJ | 776-TPS76901SHKJ | TPS76901SHKJ | TPS76901SHKJ | TPS76901SHKJ | TPS76901SHKJ |
| Product Name | TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76901SHKJ | 100mA 4.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; CFP,SOT-23,XCEPT | Other; 8-CDFF | Other; 8-CFlatPack | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.2 to 4.5 volts | 1.2 volts | 4.5 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |