Texas Instruments TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators TPS76901SHKQ

Description
High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 8-CFP -55 to 210
Request a Quote Datasheet
Description
High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 8-CFP -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators - TPS76901SHKQ - Texas Instruments
Dallas, TX, United States
TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators
TPS76901SHKQ
TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators TPS76901SHKQ
High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 8-CFP -55 to 210

High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 8-CFP -55 to 210

Buy Now Datasheet
Singapore, Singapore
4.5V 0.1A LDO Voltage Regulator IC
776-TPS76901SHKQ
4.5V 0.1A LDO Voltage Regulator IC 776-TPS76901SHKQ
LDO Regulator, Pos, Adj 1.2-4.5V, 0.1A, 8-Pin CFPAK SMT Product overview: TPS76901SHKQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901SHKQ can be used for catalog matching and distributor lookup.

LDO Regulator, Pos, Adj 1.2-4.5V, 0.1A, 8-Pin CFPAK SMT Product overview: TPS76901SHKQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901SHKQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76901SHKQ - 798206-TPS76901SHKQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76901SHKQ
798206-TPS76901SHKQ
PMIC - PMIC - Voltage Regulators - Linear - TPS76901SHKQ 798206-TPS76901SHKQ
Manufacturer: Texas Instruments Win Source Part Number: 798206-TPS76901SHKQ Packaging: Tube Operating Temperature Range: -55°C ~ 210°C Package: 8-CSOIC (0.220", 5.65mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: TPS76901-HT Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-CFP Output Voltage MAX: 4.5V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LT3020IMS8; LT3020EMS8#TR; LT3020EMS8#TRMPBF; LT3020EDDTR; Introduction Date: August 13, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798206-TPS76901SHKQ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CSOIC (0.220", 5.65mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: TPS76901-HT
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-CFP
Output Voltage MAX: 4.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT3020IMS8; LT3020EMS8#TR; LT3020EMS8#TRMPBF; LT3020EDDTR;
Introduction Date: August 13, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76901SHKQ
LDO Voltage Regulators TPS76901SHKQ
LDO Voltage Regulators Hi Temp Ult. Low-Pwr 100mA LDO Line Reg

LDO Voltage Regulators Hi Temp Ult. Low-Pwr 100mA LDO Line Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76901SHKQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76901SHKQ
PMIC - Voltage Regulators - Linear TPS76901SHKQ
IC REG LINEAR POS ADJ 100MA 8CFP

IC REG LINEAR POS ADJ 100MA 8CFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76901SHKQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76901SHKQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76901SHKQ
IC REG LINEAR POS ADJ 100MA 8CFP

IC REG LINEAR POS ADJ 100MA 8CFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76901SHKQ 776-TPS76901SHKQ 798206-TPS76901SHKQ TPS76901SHKQ TPS76901SHKQ TPS76901SHKQ
Product Name TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 4.5V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76901SHKQ LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; CFP,SOT-23,XCEPT Other; CFPAK SOIC; Other; 8-CSOIC (0.220", 5.65mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 4.5 volts 1.2 to 4.5 volts 1.2 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details