8V LDO Linear Regulator, 1A, TO-220-3, Positive Product overview: MC7808ABTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7808ABTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 074662-MC7808ABTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
IC REG LINEAR 8V 1A TO220AB
Linear Voltage Regulators 8V 1A Positive
Linear Voltage Regulators 8V 1A Positive
IC REG LINEAR 8V 1A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7808ABTG | MC7808ABTGOS-ND | 074662-MC7808ABTG | MC7808ABTG | 598-MC7808ABTG | MC7808ABTG | MC7808ABTG |
| Product Name | 8V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7808ABTG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators 8V 1A Positive | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | |||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | 8 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 35 volts | 35 volts | 35 volts | 10 volts |