5V LDO Regulator, 1A, TO-220, 3-Pin, Fixed Output Product overview: MC7805CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022856-MC7805CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: MC7805
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6.5mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LM78M05CT LB06; HA17805VPJ; LM7800CAT-5.0;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Voltage regulator,MC7805CT 5V 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
IC REG LINEAR 5V 1A TO220AB
FIXED POSITIVE STANDARD REGULATO
IC REG LINEAR 5V 1A TO220AB
83dB@(120Hz) 1A Fixed 5V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
REGULATOR, VOLTAGE, 0.5 MV (TYP.) LINE REGULATION, 1.3 MV (TYP.), to-220 pkg
These voltage regulators are monolithic integrated circuits designed as fixed?voltage regulators for a wide variety of applications including local, on?card regulation. These regulators employ internal current limiting, thermal shutdown, and safe?area compensation. With adequate heatsinking they can deliver output currents in excess of 1.0 A. Although designed primarily as a fixed voltage regulator, these devices can be used with external components to obtain adjustable voltages and currents.
Linear Voltage Regulators 5V 1A Positive
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7805CTG | 022856-MC7805CTG | 1023488 | MC7805CTGOS-ND | MC7805CTG | MC7805CTG | MC7805CTG | MC7805CTG | 70099620 | MC7805CTG |
| Product Name | 5V 1A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7805CTG | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | REGULATOR, VOLTAGE; to-220; 0.5 MV (TYP.) LINE REGULATION; 1.3 MV (TYP.); 5.0 | Linear Voltage Regulators |
| Dropout Voltage | 0.0020 volts | 2 volts | 2 volts | 2 volts | 2 volts | 2 volts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to ? C (32 to ? F) | ||||
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed |