Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
IC REG LINEAR 9V 100MA SOT89
IC REG LINEAR 9V 100MA SOT89
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78L09F-TPMSTR-ND | MC78L09F-TP | MC78L09F-TP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-243AA | ||
| Special Features | Over Temperature, Short Circuit |