Voltage Regulator 5V 4% 2.2A D2PAK
Voltage Regulator 5V 4% 2.2A D2PAK
Voltage Regulator 5V 4% 2.2A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 022852-MC7805BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: MC7805
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCV7805BD2TR4G; L7805CD2T; L7805C-D2TR; L7805ACD2T;
Introduction Date: August 21, 2009
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
5V LDO Regulator, 1A, 35V In, D2PAK, Tape & Reel Product overview: MC7805BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805BD2TR4G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A D2PAK
Linear Voltage Regulators 5V 1A Positive
IC REG LINEAR 5V 1A D2PAK
IC REG LINEAR 5V 1A D2PAK
1A Fixed 5V Positive electrode 35V TO-263-2 Linear Voltage Regulators (LDO) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6889247 | 6889247P | MC7805BD2TR4GOSTR-ND | 022852-MC7805BD2TR4G | 776-MC7805BD2TR4G | MC7805BD2TR4G | MC7805BD2TR4G | MC7805BD2TR4G | MC7805BD2TR4G | MC7805BD2TR4G |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7805BD2TR4G | 5V 1A 35V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; D2pak | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | Other; D2PAK | TO-263 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | |||
| IQ | 0.0032 amps | 0.0080 amps | 0.0080 amps | 0.0080 amps | ||||||
| Regulator Type | Standard | Standard; Low Dropout | Low Dropout |