Manufacturer: ON Semiconductor
Win Source Part Number: 804631-MC78L05ABP
Packaging: Bulk
Mounting Style: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6mA
Part Number Series: MC78L05
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
5V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L05ABP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ABP can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 804631-MC78L05ABP | MC78L05ABPOS-ND | 776-MC78L05ABP | MC78L05ABP | MC78L05ABP | MC78L05ABP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78L05ABP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | ||
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | |||||
| VIN | 30 volts | 30 volts | 30 volts |