Manufacturer: ON Semiconductor
Win Source Part Number: 1220042-MC7805ACD2TG
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: MC7805A
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 83dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): L7805C-D2TR; L7805CD2T; L7805ABD2T;
Introduction Date: August 21, 2009
ECCN: EAR99
Country of Origin: Czech Republic, Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
5V LDO Linear Regulator, 1A, 35V In, D2PAK, SM Product overview: MC7805ACD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805ACD2TG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
1A, 5V, +ve V Reg, MC7805ACD2TG
1A, 5V, +ve V Reg, MC7805ACD2TG
1A, 5V, +ve V Reg, MC7805ACD2TG
IC REG LINEAR 5V 1A D2PAK
Linear Voltage Regulators 5V 1A Positive
IC REG LINEAR 5V 1A D2PAK
IC REG LINEAR 5V 1A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220042-MC7805ACD2TG | 776-MC7805ACD2TG | MC7805ACD2TGOS-ND | 463599 | 463599P | MC7805ACD2TG | MC7805ACD2TG | MC7805ACD2TG | MC7805ACD2TG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7805ACD2TG | 5V 1A 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | Other; D2PAK | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2pak | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |