Voltage regulator,MCT7809CT 9V 1A
Manufacturer: ON Semiconductor
Win Source Part Number: 022865-MC7809CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 61dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
9V LDO Regulator, 1A, TO-220, 35V In, 4% Acc Product overview: MC7809CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7809CTG can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 1A TO220AB
IC REG LINEAR 9V 1A TO220AB
Linear Voltage Regulators 9V 1A Positive
IC REG LINEAR 9V 1A TO220AB
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1023490 | 022865-MC7809CTG | MC7809CTGOS-ND | 776-MC7809CTG | MC7809CTG | MC7809CTG | MC7809CTG | MC7809CTG |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7809CTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 9V 1A 35V TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220 | TO-220; Other; TO-220-3 | ||
| Regulator Type | Low Dropout | Standard | ||||||
| Life Cycle Stage | Maturity; Active |