Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1074064-MC78FC30HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.7V @ 40mA
Operating Supply Current: 3.3μA
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
3V LDO 80mA 2.5% 500mV Dropout SOT-89 3.3uA Quiescent Current Product overview: MC78FC30HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 3.3uA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 3.3uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78FC30HT1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 50MA SOT89-3
IC REG LINEAR 3V 50MA SOT89-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78FC30HT1GOSTR-ND | 1074064-MC78FC30HT1G | 776-MC78FC30HT1G | MC78FC30HT1G | MC78FC30HT1G | MC78FC30HT1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78FC30HT1G | 3V 80mA 3.3uA SOT-89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LDO 3V 50MA SOT89-3 |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; SOT-89 | SOT89 | Other; SOT89-3 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |