24V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7824ACT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7824ACT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Fixed Positive Standard Regulator, 24V, BIPolar
Manufacturer: ON Semiconductor
Win Source Part Number: 811640-MC7824ACT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 24V
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 61dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A (Typ)
Current - Quiescent (Iq): 6mA
Part Number Series: MC7824
IC REG LINEAR 24V 1A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC7824ACT | MC7824ACT-ND | MC7824ACT | 811640-MC7824ACT | MC7824ACT |
| Product Name | 24V TO-220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7824ACT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Dropout Voltage | 0.0020 volts | 2 volts | 2 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed |