15V LDO Regulator, 100mA, TO-92, 35V In, 0-125°C Product overview: MC78L15ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ACPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Voltage Regulator 15V 0.1A TO-92
Manufacturer: ON Semiconductor
Win Source Part Number: 074678-MC78L15ACPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
IC REG LINEAR 15V 100MA TO92-3
Linear Voltage Regulators 15V 100mA Positive
IC REG LINEAR 15V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78L15ACPG | MC78L15ACPGOS-ND | 6889281 | 074678-MC78L15ACPG | MC78L15ACPG | MC78L15ACPG | MC78L15ACPG |
| Product Name | 15V 100mA 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L15ACPG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; To-92 | TO-92; Other; TO-92-3 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | |
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Dropout Voltage | 1.7 volts | 1.7 volts |