Manufacturer: ON Semiconductor
Win Source Part Number: 849713-MC7805ACT
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Part Status: Obsolete
Family Name: MC7805
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
5V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7805ACT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805ACT can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A TO220AB
IC REG LINEAR 5V 1A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 849713-MC7805ACT | MC7805ACTOS-ND | 776-MC7805ACT | MC7805ACT | MC7805ACT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7805ACT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed |