Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Win Source Part Number: 1379121-MC7815CD2TR4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 0°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK-3
Base Product Number: MC7815
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 15V
Voltage Dropout (Max): 2V @ 1A (Typ)
Current - Output: 1A
Current - Quiescent (Iq): 6.5 mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Short Circuit
15V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: MC7815CD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815CD2TR4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 1A D2PAK
IC REG LINEAR 15V 1A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7815CD2TR4OSTR-ND | 1379121-MC7815CD2TR4 | 776-MC7815CD2TR4 | MC7815CD2TR4 | MC7815CD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 15V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; Tape & Reel (TR) | Other; TO-263-3 | ||
| Special Features | Over Temperature, Short Circuit |