Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 12V 100MA TO92-3
IC REG LINEAR 12V 100MA TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78L12ACPRM-ND | MC78L12ACPRM | 598-MC78L12ACPRM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 12V 100MA TO92-3 |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
| Special Features | Over Temperature, Short Circuit |