Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
IC REG LINEAR 3V 50MA SOT89-3
IC REG LINEAR 3V 50MA SOT89-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78FC30HT1OSTR-ND | MC78FC30HT1 | MC78FC30HT1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-243AA | SOT89 | |
| Special Features | Input Overcurrent Protection |