onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812ABD2TG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812ABD2TGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812ABD2TGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812ABD2TGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
12V 1A 35V LDO Voltage Regulator IC
776-MC7812ABD2TG
12V 1A 35V LDO Voltage Regulator IC 776-MC7812ABD2TG
12V LDO, 1A, 35V In, D2PAK, SM Product overview: MC7812ABD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ABD2TG can be used for catalog matching and distributor lookup.

12V LDO, 1A, 35V In, D2PAK, SM Product overview: MC7812ABD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ABD2TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7812ABD2TG - 208044-MC7812ABD2TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7812ABD2TG
208044-MC7812ABD2TG
PMIC - PMIC - Voltage Regulators - Linear - MC7812ABD2TG 208044-MC7812ABD2TG
Manufacturer: ON Semiconductor Win Source Part Number: 208044-MC7812ABD2TG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 60dB (1kHz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 208044-MC7812ABD2TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7812ABD2TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7812ABD2TG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7812ABD2TG
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7812ABD2TG
Linear Voltage Regulators MC7812ABD2TG
Linear Voltage Regulators 12V 1A Positive

Linear Voltage Regulators 12V 1A Positive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC7812ABD2TGOS-ND 776-MC7812ABD2TG 208044-MC7812ABD2TG MC7812ABD2TG MC7812ABD2TG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 1A 35V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC7812ABD2TG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2PAK TO-263
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data