onsemi 12V SOIC Voltage Regulator IC MC78L12ACD

Description
12V FIXED POSITIVE REGULATOR, PDSO8, SOIC-8 Product overview: MC78L12ACD from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L12ACD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V FIXED POSITIVE REGULATOR, PDSO8, SOIC-8 Product overview: MC78L12ACD from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L12ACD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V SOIC Voltage Regulator IC
776-MC78L12ACD
12V SOIC Voltage Regulator IC 776-MC78L12ACD
12V FIXED POSITIVE REGULATOR, PDSO8, SOIC-8 Product overview: MC78L12ACD from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L12ACD can be used for catalog matching and distributor lookup.

12V FIXED POSITIVE REGULATOR, PDSO8, SOIC-8 Product overview: MC78L12ACD from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L12ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L12ACD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L12ACD-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L12ACD-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACD - 883814-MC78L12ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACD
883814-MC78L12ACD
PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACD 883814-MC78L12ACD
Manufacturer: ON Semiconductor Win Source Part Number: 883814-MC78L12ACD Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC78L12 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883814-MC78L12ACD
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC78L12
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L12ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L12ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L12ACD
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC78L12ACD MC78L12ACD-ND 883814-MC78L12ACD MC78L12ACD
Product Name 12V SOIC Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACD Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 0.0017 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data