onsemi 5V Voltage Regulator IC MC78L05ACPRP

Description
5V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L05ACPRP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ACPRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L05ACPRP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ACPRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Voltage Regulator IC
776-MC78L05ACPRP
5V Voltage Regulator IC 776-MC78L05ACPRP
5V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L05ACPRP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ACPRP can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L05ACPRP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ACPRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317032-MC78L05ACPRP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317032-MC78L05ACPRP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317032-MC78L05ACPRP
Manufacturer: onsemi Win Source Part Number: 1317032-MC78L05ACPRP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tape & Box (TB) Standard Package: 2,000 Mounting: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 5V Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-226-3, TO-92-3 Long Body (Formed Leads) PSRR: 49dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSMC78L05ACPRP,2 156-MC78L05ACPRP-ONT B Base Product Number: MC78L05 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1317032-MC78L05ACPRP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tape & Box (TB)
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSMC78L05ACPRP,2156-MC78L05ACPRP-ONTB
Base Product Number: MC78L05
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L05ACPRP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L05ACPRP-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L05ACPRP-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L05ACPRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L05ACPRP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L05ACPRP
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC78L05ACPRP 1317032-MC78L05ACPRP MC78L05ACPRP-ND MC78L05ACPRP
Product Name 5V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
IQ 0.0060 amps 0.0060 amps 0.0060 amps
Unlock Full Specs
to access all available technical data