onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L15ABP

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L15ABP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L15ABP-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L15ABP-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317046-MC78L15ABP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317046-MC78L15ABP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317046-MC78L15ABP
Manufacturer: onsemi Win Source Part Number: 1317046-MC78L15ABP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 15V Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-226-3, TO-92-3 Long Body PSRR: 39dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-MC78L15ABP-ON,O NSONSMC78L15ABP Base Product Number: MC78L15 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1317046-MC78L15ABP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 15V
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 Long Body
PSRR: 39dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-MC78L15ABP-ON,ONSONSMC78L15ABP
Base Product Number: MC78L15
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
15V Voltage Regulator IC
776-MC78L15ABP
15V Voltage Regulator IC 776-MC78L15ABP
15V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L15ABP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ABP can be used for catalog matching and distributor lookup.

15V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L15ABP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ABP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 15V 100MA TO92-3 - 598-MC78L15ABP - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 15V 100MA TO92-3
598-MC78L15ABP
IC REG LINEAR 15V 100MA TO92-3 598-MC78L15ABP
IC REG LINEAR 15V 100MA TO92-3

IC REG LINEAR 15V 100MA TO92-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L15ABP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L15ABP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L15ABP
IC REG LINEAR 15V 100MA TO92-3

IC REG LINEAR 15V 100MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC78L15ABP-ND 1317046-MC78L15ABP 776-MC78L15ABP 598-MC78L15ABP MC78L15ABP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 15V Voltage Regulator IC IC REG LINEAR 15V 100MA TO92-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-226-3, TO-92-3 Long Body Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data