onsemi SMD 6V 1A 35V LDO Voltage Regulator IC MC7806BD2TG

Description
6V LDO Regulator, 1A, 35V In, D2PAK, Surface Mount Product overview: MC7806BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 6V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BD2TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6V LDO Regulator, 1A, 35V In, D2PAK, Surface Mount Product overview: MC7806BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 6V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BD2TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V 1A 35V LDO Voltage Regulator IC
776-MC7806BD2TG
SMD 6V 1A 35V LDO Voltage Regulator IC 776-MC7806BD2TG
6V LDO Regulator, 1A, 35V In, D2PAK, Surface Mount Product overview: MC7806BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 6V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BD2TG can be used for catalog matching and distributor lookup.

6V LDO Regulator, 1A, 35V In, D2PAK, Surface Mount Product overview: MC7806BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 6V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BD2TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7806BD2TGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7806BD2TGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7806BD2TGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7806BD2TG - 208042-MC7806BD2TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7806BD2TG
208042-MC7806BD2TG
PMIC - PMIC - Voltage Regulators - Linear - MC7806BD2TG 208042-MC7806BD2TG
Manufacturer: ON Semiconductor Win Source Part Number: 208042-MC7806BD2TG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 208042-MC7806BD2TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7806BD2TG
Linear Voltage Regulators MC7806BD2TG
Linear Voltage Regulators 6V 1A Positive

Linear Voltage Regulators 6V 1A Positive

Buy Now Datasheet
LDO Regulator Pos 6V 1A 3-Pin(2+Tab) D2PAK Rail - 598-MC7806BD2TG - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 6V 1A 3-Pin(2+Tab) D2PAK Rail
598-MC7806BD2TG
LDO Regulator Pos 6V 1A 3-Pin(2+Tab) D2PAK Rail 598-MC7806BD2TG
LDO Regulator Pos 6V 1A 3-Pin(2+Tab) D2PAK Rail

LDO Regulator Pos 6V 1A 3-Pin(2+Tab) D2PAK Rail

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7806BD2TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7806BD2TG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7806BD2TG
IC REG LINEAR 6V 1A D2PAK

IC REG LINEAR 6V 1A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-MC7806BD2TG MC7806BD2TGOS-ND 208042-MC7806BD2TG MC7806BD2TG 598-MC7806BD2TG MC7806BD2TG
Product Name SMD 6V 1A 35V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7806BD2TG Linear Voltage Regulators LDO Regulator Pos 6V 1A 3-Pin(2+Tab) D2PAK Rail Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Voltage 6 volts 6 volts 6 volts 6 volts 6 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 2 volts 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details